Samsung logo

Samsung RS20VRPS side-by-side refrigerator Freestanding 508 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158569
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung RS20VRPS side-by-side refrigerator Freestanding 508 L Silver:

Samsung RS20VRPS, Freestanding, Silver, LED, R-600a, 508 L, 315 L

Long summary description Samsung RS20VRPS side-by-side refrigerator Freestanding 508 L Silver:

Samsung RS20VRPS. Appliance placement: Freestanding, Product color: Silver, Built-in display: LED. Total net capacity: 508 L. Fridge net capacity: 315 L. Freezer net capacity: 193 L. Annual energy consumption: 445 kWh, Energy efficiency class (old): A+, Connected load: 30 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.