Samsung logo

Samsung PM49F signage display Digital signage flat panel 124,5 cm (49") LED 500 cd/m² Full HD Black Touchscreen 24/7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123762
Info modified on:
10 Aug 2024, 09:22:01
Short summary description Samsung PM49F signage display Digital signage flat panel 124,5 cm (49") LED 500 cd/m² Full HD Black Touchscreen 24/7:

Samsung PM49F, Digital signage flat panel, 124,5 cm (49"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung PM49F signage display Digital signage flat panel 124,5 cm (49") LED 500 cd/m² Full HD Black Touchscreen 24/7:

Samsung PM49F. Product design: Digital signage flat panel. Display diagonal: 124,5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD, Touchscreen. Operating hours (hours/days): 24/7. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.