Samsung logo

Samsung N N140 anyNet N270 WN7BT21 Intel Pentium Mobile Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter White

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37222
Info modified on:
22 Jan 2025, 05:55:02
Short summary description Samsung N N140 anyNet N270 WN7BT21 Intel Pentium Mobile Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter White:

Samsung N N140 anyNet N270 WN7BT21, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N N140 anyNet N270 WN7BT21 Intel Pentium Mobile Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter White:

Samsung N N140 anyNet N270 WN7BT21. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: White. Weight: 1,27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.