Samsung logo

Samsung T19A350 computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149865
Info modified on:
19 Feb 2024, 19:05:25
Short summary description Samsung T19A350 computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Samsung T19A350, 47 cm (18.5"), 1366 x 768 pixels, LED, 5 ms, Black

Long summary description Samsung T19A350 computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Samsung T19A350. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.