Samsung logo

Samsung S70A computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132051
Info modified on:
27 May 2024, 14:29:57
Short summary description Samsung S70A computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S70A, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black

Long summary description Samsung S70A computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung S70A. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.