Samsung logo

Samsung LS24R650FDN LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118229
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung LS24R650FDN LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Grey:

Samsung LS24R650FDN, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Grey

Long summary description Samsung LS24R650FDN LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Grey:

Samsung LS24R650FDN. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.