Samsung logo

Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10314
Info modified on:
01 Oct 2024, 11:57:17
Short summary description Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung S36GD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung S36GD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.