Samsung logo

Samsung S23A750D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118810
Info modified on:
22 Aug 2022, 16:24:35
Short summary description Samsung S23A750D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung S23A750D, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, 3D, 2 ms, Black

Long summary description Samsung S23A750D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung S23A750D. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.