location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QB55C-N Digital signage flat panel 139,7 cm (55") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QBC-N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB55C-N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55QBCNBGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094973051
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:13
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QB55C-N Digital signage flat panel 139,7 cm (55") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Digital signage flat panel Black
  • - 139,7 cm (55") 3840 x 2160 pixels LED 350 cd/m²
  • - 60 Hz 8 ms
  • - Ethernet LAN
More>>>
Short summary description Samsung QB55C-N Digital signage flat panel 139,7 cm (55") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7:
This short summary of the Samsung QB55C-N Digital signage flat panel 139,7 cm (55") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QB55C-N, Digital signage flat panel, 139,7 cm (55"), LED, 3840 x 2160 pixels, 16/7

Long summary description Samsung QB55C-N Digital signage flat panel 139,7 cm (55") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7:
This is an auto-generated long summary of Samsung QB55C-N Digital signage flat panel 139,7 cm (55") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 based on the first three specs of the first five spec groups.

Samsung QB55C-N. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Operating system installed: Tizen 7.0. Product color: Black

Display
Panel type
VA
Display diagonal *
139,7 cm (55")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,315 x 0,315 mm
Active display area (W x H)
1209,6 x 680,4 mm
Display diagonal (metric)
138,7 cm
Color saturation
72%
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Native refresh rate
60 Hz
Haze rate
2%
RGB color space
NTSC
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
HDMI input ports quantity
3
DVI port *
No
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
RS-232 interface
Yes
Remote (IR) input
1
PC Audio out
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product color *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1,15 cm
Bezel width (side)
1,15 cm
Bezel width (top)
1,15 cm
Mounting type
Wall
Performance
Purpose *
Commercial
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
0,5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
85 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Computer system
Built-in processor *
Yes
Internal memory
8 GB
Operating system installed
Tizen 7.0
Video formats supported
HEVC/H.265
Weight & dimensions
Display width
1237,9 mm
Display depth
28,5 mm
Display height
708,8 mm
Display weight
15,7 kg
Packaging data
Package width
1403 mm
Package depth
148 mm
Package height
835 mm
Package weight
19,9 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, RS-232, USB
Mounting kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 45 °C
Storage relative humidity (H-H)
5 - 95%
Technical details
Processor
Quantum Lite 4K Processor
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT
Compliance certificates
TÜV mark
Other features
Sound modes
Dolby Audio
On/off switch
Yes
Brand Image Article code product Stock Price from
Samsung QM85R-BD Digital signage flat panel 2,16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QM85R-BD Digital signage flat panel 2,16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH85QMRBDGCXEN QM85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75B Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QH75B Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH75QHBEBGCXEN QH75B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB65B Digital signage flat panel 165,1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB65B Digital signage flat panel 165,1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH65QBBEBGCXEN QB65B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QM55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBEBGCXEN QM55B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QH50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH50QHBEBGCXEN QH50B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QB50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH50QBBEBGCXEN QB50B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE55T Digital signage flat panel 139,7 cm (55") 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE55T Digital signage flat panel 139,7 cm (55") 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH55QETELGCXEN QE55T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE75T Digital signage flat panel 190,5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE75T Digital signage flat panel 190,5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH75QETEPGCXEN QE75T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)