Samsung logo

Samsung C27R500FHU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246069
Info modified on:
03 Apr 2025, 11:16:05
End of life date:
01 Apr 2021
Short summary description Samsung C27R500FHU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung C27R500FHU, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung C27R500FHU computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung C27R500FHU. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.