Samsung logo

Samsung S5230 7,62 cm (3") 92 g White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46750
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung S5230 7,62 cm (3") 92 g White:

Samsung S5230, Bar, 7,62 cm (3"), 240 x 400 pixels, Bluetooth, 1000 mAh, White

Long summary description Samsung S5230 7,62 cm (3") 92 g White:

Samsung S5230. Form factor: Bar. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 700 h. Weight: 92 g. Product color: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.