location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C3010 5,08 cm (2") Single SIM Bada 800 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C3010MKAPRO show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung C3010 5,08 cm (2") Single SIM Bada 800 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5,08 cm (2") 128 x 160 pixels
  • - Single SIM
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 800 mAh
  • - Bada
More>>>
Short summary description Samsung C3010 5,08 cm (2") Single SIM Bada 800 mAh Black:
This short summary of the Samsung C3010 5,08 cm (2") Single SIM Bada 800 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C3010, 5,08 cm (2"), 128 x 160 pixels, Bada, Black

Long summary description Samsung C3010 5,08 cm (2") Single SIM Bada 800 mAh Black:
This is an auto-generated long summary of Samsung C3010 5,08 cm (2") Single SIM Bada 800 mAh Black based on the first three specs of the first five spec groups.

Samsung C3010. Display diagonal: 5,08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Bada. Battery capacity: 800 mAh. Product color: Black. Weight: 85,5 g

Display
Display diagonal *
5,08 cm (2")
Panel type
TFT
Display resolution *
128 x 160 pixels
Display number of colors
65536 colours
Storage
Internal memory
20 MB
Camera
Rear camera resolution
640 x 480 pixels
Digital zoom
2x
Video capture resolution (max)
176 x 144 pixels
Rear camera type *
Single camera
Zoom capability
Yes
Night mode
Yes
Built-in camera
Yes
Network
SIM card capability *
Single SIM
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
No
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Black
Performance
Video call
No
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Push-to-Talk (PTT)
No
Vibrating alert
Yes
Navigation
GPS (satellite)
No
Multimedia
FM radio
Yes
Call management
Auto-redialing
Yes
Call timer
Yes
Software
Platform *
Bada
Operating system installed *
Bada
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G)
8 h
Standby time (2G)
450 h
Weight & dimensions
Width
45,8 mm
Depth
12,2 mm
Height
110,5 mm
Weight *
85,5 g
Other features
Touchscreen
No
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
1000 entries