Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - QWERTY
- - Cover
- - Wireless Bluetooth
- - Power source: Battery Lithium Polymer (LiPo)
- - Brand compatibility: Samsung
- - Black
More>>>
Short summary description Samsung EE-CP905 QWERTY Bluetooth Black:
This short summary of the Samsung EE-CP905 QWERTY Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung EE-CP905, QWERTY, Samsung, GALAXY Note PRO 12.2, GALAXY Tab PRO 12.2, Black, Wireless, Bluetooth
Long summary description Samsung EE-CP905 QWERTY Bluetooth Black:
This is an auto-generated long summary of Samsung EE-CP905 QWERTY Bluetooth Black based on the first three specs of the first five spec groups.
Samsung EE-CP905. Keyboard layout: QWERTY. Brand compatibility: Samsung, Compatibility: GALAXY Note PRO 12.2, GALAXY Tab PRO 12.2, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery technology: Lithium Polymer (LiPo). Mobile operating systems supported: Android 4.4