Samsung logo

Samsung WP WP10 1/2.33" Compact camera 12,4 MP CCD 4000 x 3000 pixels Yellow

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22209
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WP WP10 1/2.33" Compact camera 12,4 MP CCD 4000 x 3000 pixels Yellow:

Samsung WP WP10, 12,4 MP, 4000 x 3000 pixels, CCD, 5x, HD, Yellow

Long summary description Samsung WP WP10 1/2.33" Compact camera 12,4 MP CCD 4000 x 3000 pixels Yellow:

Samsung WP WP10. Camera type: Compact camera, Megapixel: 12,4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.3 - 31.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 31 MB. PictBridge. Weight: 100 g. Product color: Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.