Rose CrystalView DVI Mini, 1920 x 1200 pixels, AV transmitter & receiver, 50 m, Black
Rose CrystalView DVI Mini. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 50 m. AC input voltage: 90-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W. Receiver dimensions (WxDxH): 161 x 110 x 29 mm, Receiver weight: 900 g, Transmitter dimensions (WxDxH): 80 x 110 x 42 mm