location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-8170
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03810-B051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761312106
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:22:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 216 x 355,6 mm Sensor type: Dual CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 28 W
More>>>
Short summary description Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey:
This short summary of the Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh fi-8170, 216 x 355,6 mm, 600 x 600 DPI, 70 ppm, Grayscale, Monochrome, ADF + Manual feed scanner, Black, Grey

Long summary description Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey:
This is an auto-generated long summary of Ricoh fi-8170 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey based on the first three specs of the first five spec groups.

Ricoh fi-8170. Maximum scan size: 216 x 355,6 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 70 ppm. Scanner type: ADF + Manual feed scanner, Product color: Black, Grey, Control type: Buttons. Sensor type: Dual CIS, Light source: LED, Scan file formats: JPEG, PDF, PNG, TIFF. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
216 x 355,6 mm
Optical scanning resolution *
600 x 600 DPI
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
70 ppm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
ADF + Manual feed scanner
Product color *
Black, Grey
Control type
Buttons
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
LED
Scan file formats
JPEG, PDF, PNG, TIFF
Scan drivers
ISIS, TWAIN
Scanner smart software features
Blank page detection
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
ID-cards (ISO/IEC 7810) compliant
Yes
Letter
Yes
Legal
Yes
Card thickness (max)
1,4 mm
Paper tray media weight
20 - 465 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
Power
Power supply type *
AC
Power consumption (typical)
28 W
Power consumption (standby)
0,2 W
AC input frequency
50 - 60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Network
Ethernet LAN
Yes
Weight & dimensions
Width
170 mm
Depth
163 mm
Height
300 mm
Weight
4 kg
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Brand Image Article code product Stock Price from
Ricoh fi-8290 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8290 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B501 fi-8290 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Consumable Starter Kit: 3810-200SK Ricoh Consumable Starter Kit: 3810-200SK
(show image)
CON-3810-200SK Consumable Starter Kit: 3810-200SK 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8190 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B001 fi-8190 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh fi-8250 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8250 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B601 fi-8250 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh FI-8150 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh FI-8150 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B101 FI-8150 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh fi-8270 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey Ricoh fi-8270 ADF + Manual feed scanner 600 x 600 DPI A4 Black, Grey
(show image)
PA03810-B551 fi-8270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)