Rexel logo

Rexel JOY ring binder A4 Pink

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20888
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Rexel JOY ring binder A4 Pink:

Rexel JOY, A4, Pink, 125 sheets, 2,5 cm, 255 mm, 45 mm

Long summary description Rexel JOY ring binder A4 Pink:

Rexel JOY. Format: A4, Product color: Pink, Maximum capacity: 125 sheets. Width: 255 mm, Depth: 45 mm, Height: 312 mm. Quantity per pack: 1 pc(s), Package width: 262 mm, Package depth: 314 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.