Rexel logo

Rexel 2103756 folder Black A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20023
Info modified on:
14 Mar 2024, 19:39:08
Short summary description Rexel 2103756 folder Black A4:

Rexel 2103756, A4, Black, 100 sheets, 312 mm, 26 mm, 254 mm

Long summary description Rexel 2103756 folder Black A4:

Rexel 2103756. Format: A4, Product color: Black, Maximum capacity: 100 sheets. Width: 312 mm, Depth: 26 mm, Height: 254 mm. Package width: 336 mm, Package depth: 200 mm, Package height: 264 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.