Rexel 2103752, A4, Polypropylene (PP), Black, 100 sheets, 224 mm, 310 mm
Rexel 2103752. Format: A4, Material: Polypropylene (PP), Product color: Black. Package width: 224 mm, Package depth: 310 mm, Package height: 8 mm