Rexel logo

Rexel Prostyle+ paper shredder Cross shredding 23 cm Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40859
Info modified on:
14 Mar 2024, 19:28:06
Short summary description Rexel Prostyle+ paper shredder Cross shredding 23 cm Black, Silver:

Rexel Prostyle+, Cross shredding, 23 cm, 4 x 35 mm, 20 L, 200 sheets, Buttons

Long summary description Rexel Prostyle+ paper shredder Cross shredding 23 cm Black, Silver:

Rexel Prostyle+. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4 x 35 mm. Dimensions (WxDxH): 220 x 412 x 430 mm. Width: 220 mm, Depth: 412 mm, Height: 430 mm. DIN security level: S3

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.