Rexel logo

Rexel Ecodesk sheet protector A4 Polypropylene (PP) 25 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42678
Info modified on:
14 Mar 2024, 18:53:49
Short summary description Rexel Ecodesk sheet protector A4 Polypropylene (PP) 25 pc(s):

Rexel Ecodesk, A4, Transparent, Polypropylene (PP), China, 235 mm, 305 mm

Long summary description Rexel Ecodesk sheet protector A4 Polypropylene (PP) 25 pc(s):

Rexel Ecodesk. Format: A4, Product color: Transparent, Material: Polypropylene (PP). Width: 235 mm, Height: 305 mm, Weight: 400 g. Quantity per pack: 25 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.