Rexel logo

Rexel Mercury Staples pack 2500 staples

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39848
Info modified on:
14 Mar 2024, 18:58:40
Short summary description Rexel Mercury Staples pack 2500 staples:

Rexel Mercury, Staples pack, 2500 staples, Steel, Silver, 120 sheets, 220 g

Long summary description Rexel Mercury Staples pack 2500 staples:

Rexel Mercury. Type: Staples pack, Capacity: 2500 staples, Material: Steel. Weight: 220 g, Package width: 100 mm, Package depth: 35 mm. Country of origin: China

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.