location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 16128AS folder Polypropylene (PP) Multicolour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16128AS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16128AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252030465
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:09:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Rexel 16128AS folder Polypropylene (PP) Multicolour A4:
This short summary of the Rexel 16128AS folder Polypropylene (PP) Multicolour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 16128AS, A4, Polypropylene (PP), Multicolour, 150 sheets, 335 mm, 235 mm

Long summary description Rexel 16128AS folder Polypropylene (PP) Multicolour A4:
This is an auto-generated long summary of Rexel 16128AS folder Polypropylene (PP) Multicolour A4 based on the first three specs of the first five spec groups.

Rexel 16128AS. Format: A4, Material: Polypropylene (PP), Product color: Multicolour. Width: 335 mm, Length: 235 mm. Package width: 234 mm, Package depth: 334 mm, Package height: 10 mm

Brand Image Article code product Stock Price from
Rexel

Rexel 14443AS folder Polypropylene (PP) Multicolour A4
(show image)
14443AS 14443AS 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 00111355 folder Polypropylene (PP) Multicolour A4
(show image)
00111355 00111355 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 111318 Polypropylene (PP) Transparent A4
(show image)
00111318 111318 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 16131BU folder Polypropylene (PP) Blue A3
(show image)
16131BU 16131BU 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Active Polypropylene (PP) Translucent, White A3
(show image)
16131WH Active 0.00
(excl. VAT)
0 (incl. VAT)
Kensington 2102478 folder Blue Kensington 2102478 folder Blue
(show image)
2102478 2102478
Kensington 2102223 folder Blue Kensington 2102223 folder Blue
(show image)
2102223 2102223
Rexel

Rexel 16130AS folder Polypropylene (PP) Blue, Green, Red, Transparent, Violet A3
(show image)
16130AS 16130AS 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2102611 folder Polypropylene (PP) Blue, Green, Orange, Pink, Transparent A3
(show image)
2102611 2102611 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2101160 folder Polypropylene (PP) Blue A4
(show image)
2101160 2101160 0.00
(excl. VAT)
0 (incl. VAT)