Rackmount.IT logo

Rackmount.IT RM-CI-T5 rack accessory Mounting bracket

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86297
Info modified on:
14 Mar 2024, 18:08:14
End of life date:
01 May 2022
Short summary description Rackmount.IT RM-CI-T5 rack accessory Mounting bracket:

Rackmount.IT RM-CI-T5, Mounting bracket, Black, 1U, 19", Cisco Meraki MX65, 482 mm

Long summary description Rackmount.IT RM-CI-T5 rack accessory Mounting bracket:

Rackmount.IT RM-CI-T5. Type: Mounting bracket, Product color: Black, Rack capacity: 1U. Width: 482 mm, Depth: 217 mm, Height: 44 mm. Quantity per pack: 1 pc(s), Package width: 530 mm, Package depth: 270 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.