Rabalux Yola, LED, 6000 h, Warm white, Satin chrome, IP44, Battery
Rabalux Yola. Bulb type: LED, Bulb lifetime: 6000 h, Light color: Warm white. Product color: Satin chrome, International Protection (IP) code: IP44. Power source type: Battery. Width: 60 mm, Height: 135 mm. Package width: 45 mm, Package depth: 55 mm, Package height: 90 mm