location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-Go Viva Laptop bag, black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOAVLAPBL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491323
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 23:43:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With integrated laptop stand
  • - Certified 'Gold rated' leather
  • - Social product
  • - Adjustable shoulder strap
  • - Extra storage compartments
Long product name R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown :
The short editorial description of R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown

R-Go Viva Laptop bag, full-grain leather, with integrated laptop stand, shoulder strap, 15.6-inch, black
More>>>
R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown:
The official marketing text of R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown as supplied by the manufacturer

The R-Go Viva laptop bag is an ergonomic leather bag with integrated laptop stand. The height-adjustable laptop stand easily raises your laptop screen up to eye level. This allows you to work in a healthy, upright posture in any location. The bag features additional compartments for a separate keyboard and mouse. The R-Go Viva laptop bag is produced in collaboration with the Agua Viva foundation in Brazil. This foundation offers new opportunities to people who have run into problems (e.g. due to alcohol or drug abuse or psychological problems). We donate about 20% of the production costs per bag to the Agua Viva Foundation. For the production of our laptop bag, we chose leather with the highest certification from the international organisation LWG "Leather Working Group". The LWG encourages leather manufacturers to sustainable and environmentally friendly production.

Short summary description R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown:
This short summary of the R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools RGOAVLAPBL, Briefcase, 39,6 cm (15.6"), Shoulder strap, 1,98 kg

Long summary description R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown:
This is an auto-generated long summary of R-Go Tools RGOAVLAPBL laptop case 39,6 cm (15.6") Briefcase Brown based on the first three specs of the first five spec groups.

R-Go Tools RGOAVLAPBL. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Number of compartments: 2, Carrying handle(s), Shoulder strap. Weight: 1,98 kg. Surface coloration: Monochromatic

Ergonomic on-the-go
Ergonomic on-the-go

Laptops are ideal to take everywhere. Unfortunately, they are not designed for healthy working and provoke a hunched posture. And it is precisely this posture that is so stressful for the neck and shoulders. We have developed the R-Go Viva laptop bag that enables healthy laptop usage everywhere. The integrated laptop stand in the bag allows you to create a healthy workplace at any location. The bag features a height-adjustable stand so the screen can easily be placed at eye level. This will help you to automatically sit in an upright position. The bag also has extra compartments for a separate keyboard and mouse.

Collaboration with Agua Viva
Collaboration with Agua Viva

The R-Go Viva laptop bag is produced in collaboration with the Agua Viva foundation in Brazil. This foundation has a heart for people in need and offers rehabilitation to addicts and more. By purchasing our laptop bag, you help people in need, as we donate about 20% of the production costs of the laptop bag. This way, Agua Viva can give even more people a new chance!

Healthy materials
Healthy materials

The production of leather is a process that often causes a lot of environmental pollution. Leather tanning often uses agents that have a bad impact on the environment. By using natural means, you can save the environment. For our laptop bag, we have chosen leather with the highest certification from the international organisation LWG "Leather Working Group". The LWG encourages leather manufacturers to produce in a sustainable and environmentally friendly way.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Material *
Leather
Product main color *
Brown
Number of compartments
2
Brand compatibility *
Any brand
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Country of origin
Brazil
Weight & dimensions
Width
450 mm
Depth
65 mm
Height
340 mm
Weight
1,98 kg
Weight & dimensions
Package width
105 mm
Package depth
455 mm
Package height
390 mm
Package weight
2,29 kg
Technical details
Warranty period
2 year(s)
Logistics data
Shipping (inner) case width
3 mm
Shipping (inner) case length
37,5 cm
Shipping (inner) case height
24,5 cm
Harmonized System (HS) code
42021110
Master (outer) case width
105 mm
Master (outer) case length
455 mm
Master (outer) case height
390 mm
Master (outer) case weight
2,29 kg
Quantity per master (outer) case
50 pc(s)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)