Pyramidea logo

Pyramidea IP6600 food processor 1200 W 7 L Satin steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6662
Info modified on:
05 Oct 2022, 17:08:47
Short summary description Pyramidea IP6600 food processor 1200 W 7 L Satin steel:

Pyramidea IP6600, 7 L, Satin steel, Rotary, Knead, 1200 W, 310 mm

Long summary description Pyramidea IP6600 food processor 1200 W 7 L Satin steel:

Pyramidea IP6600. Bowl capacity: 7 L, Product color: Satin steel, Control type: Rotary. Power: 1200 W. Width: 310 mm, Depth: 525 mm, Height: 390 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.