location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Prolimatech PK-2 heat sink compound 10,2 W/m·K 30 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Prolimatech Check ‘Prolimatech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PK-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PK-2 - 30G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711552410020
Category:
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component's thermal dissipation via a heat sink.
Heat Sink Compounds Check ‘Prolimatech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Prolimatech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2019 18:22:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Prolimatech PK-2 heat sink compound 10,2 W/m·K 30 g:
This short summary of the Prolimatech PK-2 heat sink compound 10,2 W/m·K 30 g data-sheet is auto-generated and uses the product title and the first six key specs.

Prolimatech PK-2, 10,2 W/m·K, 30 g

Long summary description Prolimatech PK-2 heat sink compound 10,2 W/m·K 30 g:
This is an auto-generated long summary of Prolimatech PK-2 heat sink compound 10,2 W/m·K 30 g based on the first three specs of the first five spec groups.

Prolimatech PK-2. Thermal conductivity: 10,2 W/m·K. Weight: 30 g