Plieger Venezia M Dubbel 7253090 central heating radiator Metallic, Silver 2-columns Design radiator

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14341
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Venezia M Dubbel 7253090 central heating radiator Metallic, Silver 2-columns Design radiator:

Plieger Venezia M Dubbel 7253090, Metallic, Silver, 2-columns, Design radiator, Vertical, CE, 1168 W

Long summary description Plieger Venezia M Dubbel 7253090 central heating radiator Metallic, Silver 2-columns Design radiator:

Plieger Venezia M Dubbel 7253090. Product color: Metallic, Silver, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 1168 W, Radiator connection: Middle bottom. Length: 304 mm, Height: 1970 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.