More>>>
Short summary description Plieger Venezia M Dubbel 7253070 central heating radiator White 2-columns Design radiator:
This short summary of the Plieger Venezia M Dubbel 7253070 central heating radiator White 2-columns Design radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Venezia M Dubbel 7253070, White, 2-columns, Design radiator, Vertical, CE, 1168 W
Long summary description Plieger Venezia M Dubbel 7253070 central heating radiator White 2-columns Design radiator:
This is an auto-generated long summary of Plieger Venezia M Dubbel 7253070 central heating radiator White 2-columns Design radiator based on the first three specs of the first five spec groups.
Plieger Venezia M Dubbel 7253070. Product color: White, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 1168 W, Radiator connection: Middle bottom. Length: 304 mm, Height: 1970 mm