Pinnacle logo

Pinnacle M-Audio Podcast Factory 24 bit 44,1 kHz Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29545
Info modified on:
04 Apr 2019, 05:46:13
Short summary description Pinnacle M-Audio Podcast Factory 24 bit 44,1 kHz Black:

Pinnacle M-Audio Podcast Factory, 500000 Ω, -97 dB, 97 dB, 0,0049%, 24 bit, 44,1 kHz

Long summary description Pinnacle M-Audio Podcast Factory 24 bit 44,1 kHz Black:

Pinnacle M-Audio Podcast Factory. Input impedance: 500000 Ω, Signal-to-Noise Ratio (SNR): -97 dB, Dynamic range: 97 dB. Audio quality: 24 bit, Sample rate: 44,1 kHz, Frequency range: 22 - 22000 Hz. Microphone variable gain: 45 dB, Microphone maximum input: -2.2 dBu, Microphone Signal-to-Noise Ratio (SNR): -100 dB. Headphones maximum output: -2 dBV, Headphones working range: 32 Ω, Headphones Signal-to-noise Ratio: -102 dB. Interface: USB 2.0

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.