location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco QT4022/41 beard trimmer Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stubble trimmer QT4022/41
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4022/41
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco QT4022/41 beard trimmer Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pro
Long product name Philips Norelco QT4022/41 beard trimmer Red :
The short editorial description of Philips Norelco QT4022/41 beard trimmer Red

Perfect stubble. No skin compromise. Pro.
More>>>
Philips Norelco QT4022/41 beard trimmer Red:
The official marketing text of Philips Norelco QT4022/41 beard trimmer Red as supplied by the manufacturer

This Philips Norelco QT4022/41 stubble beard trimmer delivers superior trimming performance without compromising skin comfort for a perfect stubble beard.
- Skin friendly
- Easy to use
- Performance
- Precision

Short summary description Philips Norelco QT4022/41 beard trimmer Red:
This short summary of the Philips Norelco QT4022/41 beard trimmer Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco QT4022/41, Red

Long summary description Philips Norelco QT4022/41 beard trimmer Red:
This is an auto-generated long summary of Philips Norelco QT4022/41 beard trimmer Red based on the first three specs of the first five spec groups.

Philips Norelco QT4022/41. Cutter width: 3,2 cm. Product color: Red. Operating time: 60 min, Battery type: NiMH, Charging time: 10 h

Performance
Cutter width
3,2 cm
Precision trimmer
Yes
Waterproof
Yes
Design
Product color *
Red
Design
Soft grip
Yes
Power
Rechargeable
Yes
Battery type
NiMH
Operating time *
60 min
Charging time
10 h
Brand Image Article code product Stock Price from
Philips CP0395 Black, Stainless steel Philips CP0395 Black, Stainless steel
(show image)
CP0395/01 Stainless steel Cutter unit