Philips logo

Philips BEARDTRIMMER Series 3000 QT4013/23 beard trimmer 20 0,5 mm Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145084
Info modified on:
14 Mar 2024, 17:59:27
Short summary description Philips BEARDTRIMMER Series 3000 QT4013/23 beard trimmer 20 0,5 mm Black:

Philips BEARDTRIMMER Series 3000 QT4013/23, Black

Long summary description Philips BEARDTRIMMER Series 3000 QT4013/23 beard trimmer 20 0,5 mm Black:

Philips BEARDTRIMMER Series 3000 QT4013/23. Minimum hair length: 1 cm, Maximum hair length: 0,5 mm, Cutter width: 3,2 cm. Product color: Black. Operating time: 60 min, Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.