Philips logo

Philips PET721C/12 DVD/Blu-Ray player

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104849
Info modified on:
14 Mar 2024, 18:24:48
Short summary description Philips PET721C/12 DVD/Blu-Ray player:

Philips PET721C/12, 32 - 320 Kbit/s, 10 W, 197 mm, 153 mm, 37 mm, 0,71 g

Long summary description Philips PET721C/12 DVD/Blu-Ray player:

Philips PET721C/12. MP3 bit rates: 32 - 320 Kbit/s, RMS rated power: 10 W. Width: 197 mm, Depth: 153 mm, Height: 37 mm. Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 80 cd/m². Package width: 230 mm, Package depth: 70 mm, Package height: 251 mm. Master (outer) case width: 225 mm, Master (outer) case length: 245 mm, Master (outer) case height: 270 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.