location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series NA351/00R1 fryer Double 9 L Stand-alone 2750 W Hot air fryer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NA351/00R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA351/00R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389050527
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 21:42:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series NA351/00R1 fryer Double 9 L Stand-alone 2750 W Hot air fryer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double Stand-alone Hot air fryer 9 L Black, Silver
  • - Number of programs: 8
  • - Frying function Baking function Grilling
  • - Digital timer Removable bowl
  • - LED Built-in display
  • - 2750 W
More>>>
Short summary description Philips 3000 series NA351/00R1 fryer Double 9 L Stand-alone 2750 W Hot air fryer Black, Silver:
This short summary of the Philips 3000 series NA351/00R1 fryer Double 9 L Stand-alone 2750 W Hot air fryer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series NA351/00R1, Hot air fryer, 9 L, Rapid Air, 40 °C, 200 °C, 60 min

Long summary description Philips 3000 series NA351/00R1 fryer Double 9 L Stand-alone 2750 W Hot air fryer Black, Silver:
This is an auto-generated long summary of Philips 3000 series NA351/00R1 fryer Double 9 L Stand-alone 2750 W Hot air fryer Black, Silver based on the first three specs of the first five spec groups.

Philips 3000 series NA351/00R1. Product type: Hot air fryer, Capacity: 9 L, Low-fat frying technology: Rapid Air. Construction type: Double, Product color: Black, Silver, Control type: Touch. Display type: LED. Power: 2750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 382,5 mm, Depth: 314,2 mm, Height: 443,9 mm

Performance
Capacity *
9 L
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
8
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Digital timer
Yes
Timer duration
60 min
Country of origin
China
Design
Construction type *
Double
Appliance placement
Stand-alone
Product color *
Black, Silver
Material
Plastic, Stainless steel
Cool touch handle(s)
Yes
Handle(s)
Yes
Removable bowl *
Yes
Cord storage
Yes
Design
Non-slip feet
Yes
Non-stick coating
Yes
Cord length
0,8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Ready alarm
Yes
Power
Power *
2750 W
Auto power off
Yes
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
382,5 mm
Depth
314,2 mm
Height
443,9 mm
Weight
7,85 kg
Technical details
Doesn't contain
Bisphenol A (BPA)
Warranty period
2 year(s)