Philips logo

Philips MULTIGROOM Series 7000 MG7785/20 hair trimmers/clipper Black 18 Lithium-Ion (Li-Ion)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207929
Info modified on:
19 Oct 2024, 04:16:03
Short summary description Philips MULTIGROOM Series 7000 MG7785/20 hair trimmers/clipper Black 18 Lithium-Ion (Li-Ion):

Philips MULTIGROOM Series 7000 MG7785/20, Black, Metal, Rectangle, 3 mm, 7 mm, Beard, Ear, Eyebrow, Moustache, Nose

Long summary description Philips MULTIGROOM Series 7000 MG7785/20 hair trimmers/clipper Black 18 Lithium-Ion (Li-Ion):

Philips MULTIGROOM Series 7000 MG7785/20. Product color: Black, Housing material: Metal, Shape: Rectangle. LED indicators: Status. Power source: AC/Battery, Operating time: 300 min, Battery type: Built-in battery. Cutter material: Stainless steel. Attachment combs: Beard, Ear, Head, Mustache, Nose, Whisker

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.