location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM2250X/78 home audio system Home audio micro system 20 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM2250X/78
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM2250X/78
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185609881
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips MCM2250X/78 home audio system Home audio micro system 20 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home audio micro system 20 W Black
  • - Optical disc player
  • - Built-in speaker(s)
  • - USB port Microphone in DC-in jack
  • - Hi-Fi MP3 playback
More>>>
Short summary description Philips MCM2250X/78 home audio system Home audio micro system 20 W Black:
This short summary of the Philips MCM2250X/78 home audio system Home audio micro system 20 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM2250X/78, Home audio micro system, Black, Slot, 20 W, 6,99 cm, FM

Long summary description Philips MCM2250X/78 home audio system Home audio micro system 20 W Black:
This is an auto-generated long summary of Philips MCM2250X/78 home audio system Home audio micro system 20 W Black based on the first three specs of the first five spec groups.

Philips MCM2250X/78. Type: Home audio micro system, Product color: Black, Disc loading type: Slot. RMS rated power: 20 W, Woofer diameter: 6,99 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LED. Headphone connectivity: 3.5 mm, Microphone connectivity: 3.5 mm

Design
Type *
Home audio micro system
Product color *
Black
Optical disc player *
Yes
Cassette deck
No
Disc loading type
Slot
Multimedia
Number of speakers *
2
RMS rated power *
20 W
Built-in speaker(s)
Yes
Woofer diameter
6,99 cm
Bass reflex
Yes
Radio
Supported radio bands *
FM
Tuner enhancements
Auto scan, Auto tuning
Tuner type
Digital
Preset stations quantity
20
Display
Display type
LED
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
USB 2.0 ports quantity
1
Headphone outputs
1
Microphone in
Yes
FM antenna port
Yes
DC-in jack
Yes
Performance
Hi-Fi
Yes
MP3 playback
Yes
Disc types supported
CD, CD-R, CD-RW
Audio formats supported *
MP3
Performance
Playback modes
Fast Backward, Fast forward, Next, Pause, Previous, Program, Random, Repeat, Shuffle
USB direct playback
Yes
Ergonomics
Alarm function
Yes
Integrated clock
Yes
Sleep timer
Yes
Volume control
Digital
Wall mountable
Yes
Remotely operated
Yes
Power
Power source *
AC
Input voltage
110-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
420 mm
Depth
99 mm
Height
223 mm
Weight
3,3 kg
Package width
460 mm
Package depth
265 mm
Package height
142 mm
Package weight
4,2 kg
Height (with stand)
223 mm
Net weight
3,3 g
Packaging content
Handheld remote control
Yes
Manual
Yes
AC adapter included
Yes
FM antenna
Yes
Other features
Number of built-in speakers
2
RMS output power (max)
20 W
Plug and Play
Yes
Brand Image Article code product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250