location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips M7751B/FR telephone DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M7751B/FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M7751B/FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185622316
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips M7751B/FR telephone DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desk DECT telephone Wireless handset Black
  • - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 100 entries
  • - Caller ID Alarm clock Programmable hot keys
  • - Built-in display 4,57 cm (1.8")
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 16 h Standby time: 250 h
More>>>
Short summary description Philips M7751B/FR telephone DECT telephone Caller ID Black:
This short summary of the Philips M7751B/FR telephone DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips M7751B/FR, DECT telephone, Wireless handset, Speakerphone, 100 entries, Caller ID, Black

Long summary description Philips M7751B/FR telephone DECT telephone Caller ID Black:
This is an auto-generated long summary of Philips M7751B/FR telephone DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Philips M7751B/FR. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4,57 cm (1.8"). Product color: Black. Number of handsets included: 1

Performance
Recording time
30 min
Type *
DECT telephone
Answering machine *
Yes
Handset type *
Wireless handset
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Number of melodies
10
ECO mode
Yes
Silent mode
Yes
GAP compatible
Yes
Design
Mounting type *
Desk
Product color *
Black
Elderly phone *
No
Buttons quantity
23
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Microphone mute
Yes
Call management
Caller ID *
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Call blocking
Yes
On-hook dialing
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Programmable hot keys
Yes
Indication
Battery capacity indicator
Yes
Display
Display diagonal
4,57 cm (1.8")
Backlight display
Yes
Backlight color
White
Built-in display *
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
250 h
Power consumption (typical)
1,4 W
Certificates
Specific absorption rate (SAR) value (EU)
0,1 W/kg
Weight & dimensions
Weight
375 g
Cable length
1,8 m
Package width
121 mm
Package depth
101 mm
Package height
225 mm
Package weight
518 g
Packaging content
Number of handsets included *
1
Other features
Signal strength indication
Yes
Transmission encryption
Yes
Clock/Date display
Yes