Philips logo

Philips HX9984/27 electric toothbrush Adult Sonic toothbrush Pink, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85177
Info modified on:
04 Sept 2024, 03:21:15
Short summary description Philips HX9984/27 electric toothbrush Adult Sonic toothbrush Pink, White:

Philips HX9984/27, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Whitening, Pink, White, 31000 movements per minute, Ergonomic

Long summary description Philips HX9984/27 electric toothbrush Adult Sonic toothbrush Pink, White:

Philips HX9984/27. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.