location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9960/00 fryer accessory Liner Aluminium, Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9960/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9960/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389031076
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 21:28:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips HD9960/00 fryer accessory Liner Aluminium, Teal:
This short summary of the Philips HD9960/00 fryer accessory Liner Aluminium, Teal data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9960/00, Liner, Philips, HD9650, HD9651, HD9652, HD9653, HD9654,HD9760, HD9765, HD9860, HD9861, HD9863, HD9867,HD9870,..., Aluminium, Teal, 216 mm, 217 mm

Long summary description Philips HD9960/00 fryer accessory Liner Aluminium, Teal:
This is an auto-generated long summary of Philips HD9960/00 fryer accessory Liner Aluminium, Teal based on the first three specs of the first five spec groups.

Philips HD9960/00. Type: Liner, Brand compatibility: Philips, Compatibility: HD9650, HD9651, HD9652, HD9653, HD9654,HD9760, HD9765, HD9860, HD9861, HD9863, HD9867,HD9870,.... Width: 216 mm, Depth: 217 mm, Height: 91 mm

Features
Brand compatibility *
Philips
Type *
Liner
Compatibility *
HD9650, HD9651, HD9652, HD9653, HD9654,HD9760, HD9765, HD9860, HD9861, HD9863, HD9867,HD9870, HD9875, HD9876, HD9880
Product color *
Aluminium, Teal
Weight & dimensions
Width
216 mm
Depth
217 mm
Height
91 mm
Weight
924 g
Package width
224 mm
Package depth
224 mm
Package height
95 mm