location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9656/93 fryer Single 7,3 L Stand-alone 1425 W Hot air fryer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9656/93
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9656/93 show
Show alternative article codes used in the online market place
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 23:02:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Viva Collection HD9656/93 fryer Single 7,3 L Stand-alone 1425 W Hot air fryer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single Stand-alone Hot air fryer 7,3 L 1,4 kg Black, Silver
  • - Frying function Baking function Grilling Keep warm function
  • - Digital timer Removable bowl
  • - LED Built-in display Temperature-ready indicator
  • - 1425 W
More>>>
Short summary description Philips Viva Collection HD9656/93 fryer Single 7,3 L Stand-alone 1425 W Hot air fryer Black, Silver:
This short summary of the Philips Viva Collection HD9656/93 fryer Single 7,3 L Stand-alone 1425 W Hot air fryer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD9656/93, Hot air fryer, 7,3 L, 1,4 kg, Rapid Air, 40 °C, 200 °C

Long summary description Philips Viva Collection HD9656/93 fryer Single 7,3 L Stand-alone 1425 W Hot air fryer Black, Silver:
This is an auto-generated long summary of Philips Viva Collection HD9656/93 fryer Single 7,3 L Stand-alone 1425 W Hot air fryer Black, Silver based on the first three specs of the first five spec groups.

Philips Viva Collection HD9656/93. Product type: Hot air fryer, Capacity: 7,3 L, Fryer food capacity: 1,4 kg. Construction type: Single, Product color: Black, Silver, Control type: Touch. Display type: LED. Power: 1425 W, AC input voltage: 220 V. Width: 321 mm, Depth: 433 mm, Height: 315 mm

Performance
Capacity *
7,3 L
Fryer food capacity *
1,4 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Keep warm function
Yes
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Digital timer
Yes
Timer duration
60 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
Black, Silver
Removable bowl *
Yes
Control panel color
Black
Cord storage
Yes
Non-slip feet
Yes
Easy to clean
Yes
Design
Cord length
1 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Temperature-ready indicator
Yes
Ready alarm
Yes
Power
Power *
1425 W
AC input voltage
220 V
Weight & dimensions
Width
321 mm
Depth
433 mm
Height
315 mm
Weight
8,28 kg
Packaging content
Recipe book
Yes
Grill rack
Yes
Number of skewers
6
Technical details
Double layer rack
Yes