Philips logo

Philips Viva Collection HD9238/24R1 fryer Single Stand-alone 1400 W Hot air fryer Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5229
Info modified on:
15 Oct 2024, 20:33:35
Short summary description Philips Viva Collection HD9238/24R1 fryer Single Stand-alone 1400 W Hot air fryer Black, Silver:

Philips Viva Collection HD9238/24R1, Hot air fryer, 0,8 kg, Rapid Air, 200 °C, 60 min, Single

Long summary description Philips Viva Collection HD9238/24R1 fryer Single Stand-alone 1400 W Hot air fryer Black, Silver:

Philips Viva Collection HD9238/24R1. Product type: Hot air fryer, Fryer food capacity: 0,8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product color: Black, Silver, Control type: Touch. Power: 1400 W, AC input voltage: 230 V. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.