location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Series 5500 EP5547/90 Fully automatic espresso machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5500 EP5547/90 Fully automatic espresso machine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP5547/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389032370
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 20:50:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Series 5500 EP5547/90 Fully automatic espresso machine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 hot & iced drinks
  • - LatteGo milk system
  • - QuickStart
  • - 100% ceramic grinders
  • - Perfect temperature and aroma
  • - Add an extra shot
  • - AquaClean filter
  • - Eco Settings
  • - Machine support on HomeID
  • - Intuitive display
  • - SilentBrew technology
  • - The fastest to clean milk system*
Long product name Philips Series 5500 EP5547/90 Fully automatic espresso machine :
The short editorial description of Philips Series 5500 EP5547/90 Fully automatic espresso machine

Philips Series 5500 Fully automatic espresso machine
More>>>
Philips Series 5500 EP5547/90 Fully automatic espresso machine:
The official marketing text of Philips Series 5500 EP5547/90 Fully automatic espresso machine as supplied by the manufacturer

With lattego, the fastest to clean milk system*


The easiest way to enjoy hot & iced coffee recipes
Choose from one of 20 delicious coffee recipes on LatteGo 5500. From milky lattes to refreshing iced coffees, every drink brews at the ideal temperature with perfect aroma and crema. LatteGo makes silky smooth froth—and the clean-up—easy.

Short summary description Philips Series 5500 EP5547/90 Fully automatic espresso machine:
This short summary of the Philips Series 5500 EP5547/90 Fully automatic espresso machine data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Series 5500 EP5547/90 Fully automatic espresso machine, Espresso machine, 1,8 L, Coffee beans, Built-in grinder, 230 W, Black, Chrome

Long summary description Philips Series 5500 EP5547/90 Fully automatic espresso machine:
This is an auto-generated long summary of Philips Series 5500 EP5547/90 Fully automatic espresso machine based on the first three specs of the first five spec groups.

Philips Series 5500 EP5547/90 Fully automatic espresso machine. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: TFT. Power: 230 W. Product color: Black, Chrome

Enjoy 20 hot & iced drinks at your fingertips
Enjoy 20 hot & iced drinks at your fingertips

Our 20 recipes range from warming drinks like espresso, milky lattes and cappuccinos, right through to cooling iced coffees. We've calibrated our brewing system so even iced coffees have the same delicious flavour as hot drinks.

Create silky smooth milk froth with LatteGo milk system
Create silky smooth milk froth with LatteGo milk system

Our powerful cyclonic frothing technology lets you create silky smooth milk froth at the touch of a button, even with plant-based milk alternatives.

Less waiting, faster coffee with QuickStart
Less waiting, faster coffee with QuickStart

No more waiting for your machine to warm up. Our QuickStart function allows you to power on your machine and brew a coffee right away. Your machine will heat up based on the selected recipe.

Enhanced flavor thanks to hard-wearing ceramic grinder
Enhanced flavor thanks to hard-wearing ceramic grinder

Bring out the full flavour of your beans with our hardwearing ceramic grinder. Fine-tune the grind size using one of 12 settings, from fine to coarse.

Get the perfect temperature & aroma and crema cup after cup
Get the perfect temperature & aroma and crema cup after cup

Our Aroma Extract system finds the ideal balance between temperature and aroma by keeping the water temperature between 190F and 210F, all while regulating the water flow rate.

Even more flavor thanks to the extra shot function
Even more flavor thanks to the extra shot function

Enjoy more flavour without the bitterness by using our extra shot function. You can add it to any of our coffee recipes, except when using the pre-ground function.

Up to 5000 cups*** without descaling thanks to Aquaclean
Up to 5000 cups*** without descaling thanks to Aquaclean

Brew up to 5000 cups without having to descale using an AquaClean filter. It purifies water before brewing begins so your coffee tastes more flavorsome.

Save on water and energy usage with Eco Settings
Save on water and energy usage with Eco Settings

Use one of five Eco Settings to reduce water and energy consumption, without compromising on coffee quality. Our 5500 series allows you to dim the main and cup lights earlier than the default time, use less water while rinsing, switch to standby mode more quickly, or dim brightness.

Find inspiration and support on our app
Find inspiration and support on our app

Learn the ins and outs of your machine and discover new cafe-style coffee recipes on our HomeID app.

Select, customize and save drinks on intuitive display
Select, customize and save drinks on intuitive display

Our easy-to-use, intuitive display is your place to select a recipe, and adjust the strength, coffee length and milk volume. Want to save your preferences? Save your drink in one of four user profiles.

40% quieter with SilentBrew technology**
40% quieter with SilentBrew technology**

Our patented SilentBrew technology reduces machine sounds so you can enjoy the experience of brewing aromatic coffee more. Using sound shielding and quiet grinding, our machines make 40% less noise than earlier models and come with a Quiet Mark certification.

Clean LatteGo milk system in under 10 secs
Clean LatteGo milk system in under 10 secs

With just two parts and no tubes, our milk system can be cleaned in under 10 seconds, in the dishwasher or under a tap. Philips doesn't offer automatic cleaning as it requires complementary cleaning.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
275 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Milk tank
Yes
Milk tank capacity
0,26 L
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1,8 L
Coffee input type *
Coffee beans
Performance
Filter compatibility
AquaClean
Cooking functions & programs
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Latte making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Display type
TFT
Product color *
Black, Chrome
Cord length
1,2 m
Power
Power *
230 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy efficiency class
A
Weight & dimensions
Width
246 mm
Depth
371 mm
Height
433 mm
Weight
8 kg
Brand Image Article code product Stock Price from
Philips CP2015/01 coffee maker Philips CP2015/01 coffee maker
(show image)
CP2015/01 CP2015/01
Disclaimer Philips Series 5500 EP5547/90 Fully automatic espresso machine:
Disclaimer

* Based on consumer testing in Germany comparing leading One Touch (Coffee + Milk) Full Automatic Espresso Machines (2023)
**When compared to previous Philips espresso machines
***Based on 8 filter replacements as indicated by the machine. Actual number of cups depends on selected coffee varieties, rinsing and cleaning patterns