Philips logo

Philips 2000 series DVP2880/79 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63973
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 2000 series DVP2880/79 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2880/79, NTSC, PAL, 1080i, 1080p, 720p, 12-bit/108MHz, Dolby Digital, 100 dB, 8 - 320 Kbit/s

Long summary description Philips 2000 series DVP2880/79 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2880/79. Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 720p, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 8 - 320 Kbit/s. Video formats supported: AVI, DIVX, MPEG1, MPEG2, MPG, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD. AC input voltage: 230-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.