Philips AJ3800/12, Clock, Digital, FM, 87,5 - 108 MHz, LCD, White
Philips AJ3800/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. Display type: LCD, Backlight color: White. Product color: Black. Compatible battery sizes: AA, Battery type: AA, Battery voltage: 1,5 V. Power source: AC/Battery