Philips logo

Philips myLiving 59680/17/16 Recessed lighting spot GU10 LED

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57139
Info modified on:
27 May 2024, 13:20:58
EU Energy Label (188 KB)
Short summary description Philips myLiving 59680/17/16 Recessed lighting spot GU10 LED:

Philips myLiving 59680/17/16, Recessed lighting spot, GU10, 1 bulb(s), LED, 2700 K, Chrome

Long summary description Philips myLiving 59680/17/16 Recessed lighting spot GU10 LED:

Philips myLiving 59680/17/16. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb voltage: 230 V, Color temperature (max): 2700 K. International Protection (IP) code: IP23. Input voltage: 220-240 V. Product color: Chrome

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.