Philips logo

Philips 46PFL3706/F7 TV 116,8 cm (46") Full HD Black 430 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99915
Info modified on:
19 Nov 2024, 16:58:24
Short summary description Philips 46PFL3706/F7 TV 116,8 cm (46") Full HD Black 430 cd/m²:

Philips 46PFL3706/F7, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black

Long summary description Philips 46PFL3706/F7 TV 116,8 cm (46") Full HD Black 430 cd/m²:

Philips 46PFL3706/F7. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 430 cd/m², Response time: 8 ms, Contrast ratio (typical): 4500:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.