Philips logo

Philips 6000 series 43PFT6100S/56 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black 260 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46921
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 6000 series 43PFT6100S/56 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black 260 cd/m²:

Philips 6000 series 43PFT6100S/56, 109,2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 43PFT6100S/56 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black 260 cd/m²:

Philips 6000 series 43PFT6100S/56. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 260 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.