Philips logo

Philips 32PFT5603/12 TV 81,3 cm (32") Full HD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136550
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 32PFT5603/12 TV 81,3 cm (32") Full HD White:

Philips 32PFT5603/12, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, White

Long summary description Philips 32PFT5603/12 TV 81,3 cm (32") Full HD White:

Philips 32PFT5603/12. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: White

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.