location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PF5321/12 TV 81,3 cm (32") HD 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PF5321/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF5321/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895940412
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 32PF5321/12 TV 81,3 cm (32") HD 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81,3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms
  • - NTSC, PAL, SECAM
  • - VESA mounting 200 x 100 mm
  • - 120 W
More>>>
Short summary description Philips 32PF5321/12 TV 81,3 cm (32") HD 500 cd/m²:
This short summary of the Philips 32PF5321/12 TV 81,3 cm (32") HD 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PF5321/12, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD

Long summary description Philips 32PF5321/12 TV 81,3 cm (32") HD 500 cd/m²:
This is an auto-generated long summary of Philips 32PF5321/12 TV 81,3 cm (32") HD 500 cd/m² based on the first three specs of the first five spec groups.

Philips 32PF5321/12. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9

Display
Display diagonal *
81,3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Zoom capability
Yes
Display brightness *
500 cd/m²
Response time
8 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
80 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
100 channels
Supported TV bands
UHF, VHF
Audio
Number of speakers *
2
RMS rated power *
30 W
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Virtual Dolby Surround, Stereo
Design
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
Performance
Teletext
10 pages
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
2
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
924 mm
Depth (with stand)
222 mm
Height (with stand)
550 mm
Width (without stand)
924 mm
Depth (without stand)
119 mm
Height (without stand)
507 mm
Weight (without stand)
18,9 kg
Package dimensions (WxDxH)
1000 x 240 x 690 mm
Packaging data
Package weight
22 kg
Packaging content
Handheld remote control
Yes
Other features
Favorite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
90 - 240V AC, 50/60Hz
Display
LCD TFT
I/O ports
Aerial input (IEC75) SCART-1 (Audio L/R, CVBS in/out, RGB) SCART-2 (CVBS in/out, S video in, Audio L/R) CVBS in Headphone out S-Video in Audio L/R in Ext 4: YPbPr
Display resolution at frequency
640 x 480 @ 60, 67, 72, 75Hz; 800 x 600 @ 56, 60, 72, 75Hz; 1024 x 768 @ 60, 70, 75Hz
Brand Image Article code product Stock Price from
Philips 26PF5321/12 TV 66 cm (26") HD 500 cd/m² Philips 26PF5321/12 TV 66 cm (26") HD 500 cd/m²
(show image)
26PF5321/12 26PF5321/12
Philips 23PF5321/01 TV 58,4 cm (23") HD 500 cd/m² Philips 23PF5321/01 TV 58,4 cm (23") HD 500 cd/m²
(show image)
23PF5321/01 23PF5321/01